18-bit bus-interface flip-flops with 3-state outputs in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA IOH, 64 mA IOL), distributed VCC and GND pins to minimize switching noise, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT16823DLRG4 |
| Product Name | SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 6.8 ns |
| fMAX | 150 MHz |