The SN74ABT16823 is an 18-bit bus interface flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It can function as either two 9-bit flip-flops or one 18-bit flip-flop. The device operates with a clock-enable (CLKEN) input that allows data entry on the rising edge of the clock when low, while a clear (CLR) input can independently set the outputs low. The buffered output-enable (OE) input places the outputs in a high-impedance state, allowing for bus line driving without additional components. This flip-flop is characterized for operation from -40°C to 85°C and features high-drive outputs with a current capability of -32 mA for sourcing and 64 mA for sinking. The device also includes ESD protection exceeding 2000 V per MIL-STD-883, ensuring reliability in various applications. Its flow-through architecture aids in optimizing PCB layout, and it is available in multiple package options, including plastic and ceramic variants.
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT16823DGVRE4 |
| Product Name | SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 6.8 ns |
| fMAX | 150 MHz |