Texas Instruments CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT162373ATPVCT

Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs
74FCT162373ATPVCT
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT162373ATPVCT
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT162373ATPVCT
1131398-74FCT162373ATPVCT
Logic - Logic - Latches - 74FCT162373ATPVCT 1131398-74FCT162373ATPVCT
Manufacturer: Texas Instruments Win Source Part Number: 1131398-74FCT162373A TPVCT Packaging: Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2ns Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74FCT162373 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1131398-74FCT162373ATPVCT
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 2ns
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74FCT162373
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - 74FCT162373ATPVCT - Rochester Electronics
Newburyport, MA, United States
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs

Supplier's Site Datasheet
Latches - 296-74FCT162373ATPVCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-74FCT162373ATPVTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches - 74FCT162373ATPVCT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162373ATPVCT
Logic - Latches 74FCT162373ATPVCT
IC TRANSP LATCH 16BIT 48SSOP

IC TRANSP LATCH 16BIT 48SSOP

Supplier's Site Datasheet
Latches - 74FCT162373ATPVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373ATPVCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373ATPVCT
Integrated Circuits (ICs) - Logic - Latches 74FCT162373ATPVCT
IC TRANSP LATCH 16BIT 48SSOP

IC TRANSP LATCH 16BIT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT162373ATPVCT 1131398-74FCT162373ATPVCT 74FCT162373ATPVCT 296-74FCT162373ATPVCT-ND 74FCT162373ATPVCT 74FCT162373ATPVCT 74FCT162373ATPVCT
Product Name CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs Logic - Logic - Latches - 74FCT162373ATPVCT Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 5.2 ns 2 ns 2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
5 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZRDR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers