Texas Instruments SN74128 50 Ohm Line Drivers SN74128N

Description
50 Ohm Line Drivers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
50 Ohm Line Drivers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74128 50 Ohm Line Drivers - SN74128N - Texas Instruments
Dallas, TX, United States
SN74128 50 Ohm Line Drivers
SN74128N
SN74128 50 Ohm Line Drivers SN74128N
50 Ohm Line Drivers 14-PDIP 0 to 70

50 Ohm Line Drivers 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33601-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33601-5-ND
Gates and Inverters 296-33601-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74128N - 1253008-SN74128N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74128N
1253008-SN74128N
Logic - Logic - Gates and Inverters - SN74128N 1253008-SN74128N
Manufacturer: Texas Instruments Win Source Part Number: 1253008-SN74128N Packaging: Tube Mounting Style: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 42.4mA, 48mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74128 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Maximum): 21mA Max Propagation Delay at V, Max CL: 18ns at 5V, 150pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253008-SN74128N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 42.4mA, 48mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74128
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Maximum): 21mA
Max Propagation Delay at V, Max CL: 18ns at 5V, 150pF

Buy Now
Singapore, Singapore
5V 48mA Logic IC
705-SN74128N
5V 48mA Logic IC 705-SN74128N
4-Bit NOR Gate IC, 5V, 48mA, 18ns, PDIP Product overview: SN74128N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74128N can be used for catalog matching and distributor lookup.

4-Bit NOR Gate IC, 5V, 48mA, 18ns, PDIP Product overview: SN74128N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74128N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74128N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74128N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74128N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
NOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube - 815-SN74128N - Utmel Electronic Limited
Hong Kong, China
NOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube
815-SN74128N
NOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube 815-SN74128N
NOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube

NOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube

Supplier's Site
Ic, 74Ttl, 74128, Dip14, 5V; Logic Family / Base Number Texas Instruments - 29AH7687 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ttl, 74128, Dip14, 5V; Logic Family / Base Number Texas Instruments
29AH7687
Ic, 74Ttl, 74128, Dip14, 5V; Logic Family / Base Number Texas Instruments 29AH7687
IC, 74TTL, 74128, DIP14, 5V; Logic Family / Base Number:TTL12; Logic Type:NOR Line Driver; Output Current:48mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74TTL, 74128, DIP14, 5V; Logic Family / Base Number:TTL12; Logic Type:NOR Line Driver; Output Current:48mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74128N
Logic Gates SN74128N
Logic Gates 50 OHM LINE DRIVERS

Logic Gates 50 OHM LINE DRIVERS

Buy Now Datasheet
Gates and Inverters - SN74128N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74128N
Gates and Inverters SN74128N
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74128N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74128N
Logic - Gates and Inverters SN74128N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74128N 296-33601-5-ND 1253008-SN74128N 705-SN74128N SN74128N 815-SN74128N 29AH7687 SN74128N SN74128N SN74128N
Product Name SN74128 50 Ohm Line Drivers Gates and Inverters Logic - Logic - Gates and Inverters - SN74128N 5V 48mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters NOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube Ic, 74Ttl, 74128, Dip14, 5V; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type Buffer/Driver NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR NOR; NOR Line Driver NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 5V; 5V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family TTL TTL; TTL
Propagation Delay 22 ns 18 ns 18 ns 18 ns 18 ns
Operating Current 0.0570 mA 42.4 mA 48 mA 48 mA 21 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details