Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 CD74HCT4316M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 709880-CD74HCT4316M9 6 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5Ohm Channel Capacitance (CS(off), CD(off)): 5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 170Ohm Switch Time (Ton, Toff) (Maximum): 37ns, 37ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 74HCT4316 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V Supply Voltage , Dual (V±): ±1V ~ 5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 709880-CD74HCT4316M9 6 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5Ohm Channel Capacitance (CS(off), CD(off)): 5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 170Ohm Switch Time (Ton, Toff) (Maximum): 37ns, 37ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 74HCT4316 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V Supply Voltage , Dual (V±): ±1V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 - 709880-CD74HCT4316M96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96
709880-CD74HCT4316M96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 709880-CD74HCT4316M96
Manufacturer: Texas Instruments Win Source Part Number: 709880-CD74HCT4316M9 6 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5Ohm Channel Capacitance (CS(off), CD(off)): 5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 170Ohm Switch Time (Ton, Toff) (Maximum): 37ns, 37ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 74HCT4316 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V Supply Voltage , Dual (V±): ±1V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 709880-CD74HCT4316M96
Packaging: Tape and Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5Ohm
Channel Capacitance (CS(off), CD(off)): 5pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 170Ohm
Switch Time (Ton, Toff) (Maximum): 37ns, 37ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 74HCT4316
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4.5V ~ 5.5V
Supply Voltage , Dual (V±): ±1V ~ 5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4316M96
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4316M96
IC SW SPST-NOX4 170OHM 16SOIC

IC SW SPST-NOX4 170OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 709880-CD74HCT4316M96 CD74HCT4316M96
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Hex unbuffered inverter - 74AHCU04BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN74LVTH18646A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Transceivers And Registers - 8V18646AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
3 suppliers