The MAX213 is a 5-V multichannel RS-232 line driver and receiver with 15-kV ESD protection, featuring four drivers and five receivers, operating up to 120 kbit/s with a shutdown mode that reduces supply current to 15 µA. It meets TIA/EIA-232-F and ITU V.28 standards and uses an external capacitor-based charge pump to generate RS-232 voltage levels from a single 5-V supply. The MAX213IDBR variant is offered in a 28-pin SSOP package with an operating temperature range of -40°C to 85°C and provides an active-low shutdown and active-high enable control. It exceeds 100 mA latch-up performance per JESD78, Class II.
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SSOP -40 to 85
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SSOP -40 to 85 Product overview: MAX213IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX213IDBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140811-MAX213IDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RS-232 Interface IC 5V MultiCh Line Driver/Receiver
LINE DRIV/RCVR, RS232, 120KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers
IC TRANSCEIVER FULL 4/5 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX213IDBR | 710-MAX213IDBR | 140811-MAX213IDBR | MAX213IDBR | 26AJ7481 | MAX213IDBR |
| Product Name | MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX213IDBR | RS-232 Interface IC | Line Driv/rcvr, Rs232, 120Kbps, Ssop-28; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 5 # | |||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps |