Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP CD74HC4051MM96EP

Description
Manufacturer: Texas Instruments Win Source Part Number: 808687-CD74HC4051MM9 6EP Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Dual (V±): ±1V ~ 5V Channel Capacitance (CS(off), CD(off)): 25pF Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Single Supply Voltage (V+): 2V ~ 6V Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130Ohm Current - Leakage (IS(off)) (Maximum): 400nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 74HC4051
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808687-CD74HC4051MM9 6EP Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Dual (V±): ±1V ~ 5V Channel Capacitance (CS(off), CD(off)): 25pF Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Single Supply Voltage (V+): 2V ~ 6V Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130Ohm Current - Leakage (IS(off)) (Maximum): 400nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 74HC4051
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP - 808687-CD74HC4051MM96EP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP
808687-CD74HC4051MM96EP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP 808687-CD74HC4051MM96EP
Manufacturer: Texas Instruments Win Source Part Number: 808687-CD74HC4051MM9 6EP Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Dual (V±): ±1V ~ 5V Channel Capacitance (CS(off), CD(off)): 25pF Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Single Supply Voltage (V+): 2V ~ 6V Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130Ohm Current - Leakage (IS(off)) (Maximum): 400nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 74HC4051

Manufacturer: Texas Instruments
Win Source Part Number: 808687-CD74HC4051MM96EP
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Dual (V±): ±1V ~ 5V
Channel Capacitance (CS(off), CD(off)): 25pF
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Single Supply Voltage (V+): 2V ~ 6V
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 130Ohm
Current - Leakage (IS(off)) (Maximum): 400nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: 74HC4051

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051MM96EP
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051MM96EP
IC MUX 8:1 130OHM 16SOIC

IC MUX 8:1 130OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 808687-CD74HC4051MM96EP CD74HC4051MM96EP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1986AJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface Transceiver IC - 702-SI32281-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details