Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
20Mbps Isolated RS-485/RS-422 Bus Transceiver, Half-Duplex, SOIC Product overview: ISO3088DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3088DWR can be used for catalog matching and distributor lookup.
20Mbps 2/2 SOIC-16-300mil RS-485/RS-422 ICs ROHS
IC TXRX/ISO HALF 2/2 16SOIC
ISO RS485/422 20MBPS 2.5KVRMS
Digital Isolators Iso 5V Full & Half- Duplex RS-485 Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO3088DWR | 710-ISO3088DWR | ISO3088DWR | ISO3088DWR | ISO3088DWR | ISO3088DWR |
| Product Name | ISO3088 Isolated 5-V Half-Duplex RS-485 Transceivers | Isolated SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Digital Isolators |
| Technology | RS485 | RS422; RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Transceiver | Terminators; UART | Receiver; Sensor Interface | Transceiver; Transceiver, Isolated | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 3.15V~5.5V | Other | Other; 3.15V ~ 5.5V, 4.5V ~ 5.5V |