Texas Instruments ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers ISO3082DW

Description
Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3082DW - Texas Instruments
Dallas, TX, United States
ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers
ISO3082DW
ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers ISO3082DW
Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85

Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Isolated 4kV SOIC Interface Transceiver IC
710-ISO3082DW
Isolated 4kV SOIC Interface Transceiver IC 710-ISO3082DW
200Kbps Isolated RS-485/422 Transceiver, 4kV Isolation, SOIC Product overview: ISO3082DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 4kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 4kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3082DW can be used for catalog matching and distributor lookup.

200Kbps Isolated RS-485/422 Transceiver, 4kV Isolation, SOIC Product overview: ISO3082DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 4kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 4kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3082DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO3082DW
Digital Isolators ISO3082DW
Digital Isolators Iso 5V Full & Half- Duplex RS-485 Xcvr

Digital Isolators Iso 5V Full & Half- Duplex RS-485 Xcvr

Buy Now Datasheet
Ic, Half-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments - 36AJ9545 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Half-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments
36AJ9545
Ic, Half-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments 36AJ9545
IC, HALF-DUPLEX RS485 TXRX 16SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

IC, HALF-DUPLEX RS485 TXRX 16SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISO3082DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISO3082DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISO3082DW
IC TXRX/ISO HALF 2/2 16SOIC

IC TXRX/ISO HALF 2/2 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO3082DW 710-ISO3082DW ISO3082DW 36AJ9545 ISO3082DW
Product Name ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers Isolated 4kV SOIC Interface Transceiver IC Digital Isolators Ic, Half-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 3.15V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - D9LVRA2IDEMT - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
AM26C32M Quadruple Differential Line Receiver - AM26C32MJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers