Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201946-LMS202IMX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: LMS202IMX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS202IMX can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1201946-LMS202IMX | LMS202IMX | 710-LMS202IMX | LMS202IMX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LMS202IMX | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | |
| Package Type | SOP; SOP16 | Bulk | SOIC; 16-SOIC (0.154, 3.90mm Width) | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other |