Texas Instruments Quad DIP Interface Transceiver IC DS96173CN

Description
QUAD LINE RECEIVER, PDIP16, PLASTIC, DIP-16 Product overview: DS96173CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96173CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QUAD LINE RECEIVER, PDIP16, PLASTIC, DIP-16 Product overview: DS96173CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96173CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad DIP Interface Transceiver IC - 710-DS96173CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad DIP Interface Transceiver IC
710-DS96173CN
Quad DIP Interface Transceiver IC 710-DS96173CN
QUAD LINE RECEIVER, PDIP16, PLASTIC, DIP-16 Product overview: DS96173CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96173CN can be used for catalog matching and distributor lookup.

QUAD LINE RECEIVER, PDIP16, PLASTIC, DIP-16 Product overview: DS96173CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96173CN can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS96173CN - 203441-DS96173CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS96173CN
203441-DS96173CN
Interface - Interface - Drivers, Receivers, Transceivers - DS96173CN 203441-DS96173CN
Manufacturer: Texas Instruments Win Source Part Number: 203441-DS96173CN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LTC489CSW; DS96173CN/NOPB; DS96173CN; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security

Manufacturer: Texas Instruments
Win Source Part Number: 203441-DS96173CN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): LTC489CSW; DS96173CN/NOPB; DS96173CN;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security

Buy Now
Drivers, Receivers, Transceivers - DS96173CN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS96173CN
Drivers, Receivers, Transceivers DS96173CN
IC RECEIVER 0/4 16DIP

IC RECEIVER 0/4 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DS96173CN 203441-DS96173CN DS96173CN
Product Name Quad DIP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS96173CN Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver
Package Type PDIP DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300", 7.62mm)
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-FS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SOIC
View Details
3 suppliers
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2914PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details