Texas Instruments DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers DS96F175ME/883

Description
EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - DS96F175ME/883 - Texas Instruments
Dallas, TX, United States
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers
DS96F175ME/883
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers DS96F175ME/883
EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125

EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125

Buy Now Datasheet
Quad Interface Transceiver IC - 710-DS96F175ME/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-DS96F175ME/883
Quad Interface Transceiver IC 710-DS96F175ME/883
EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125 Product overview: DS96F175ME/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F175ME/883 can be used for catalog matching and distributor lookup.

EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125 Product overview: DS96F175ME/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F175ME/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS96F175ME/883 - 1169773-DS96F175ME/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS96F175ME/883
1169773-DS96F175ME/883
Interface - Interface - Drivers, Receivers, Transceivers - DS96F175ME/883 1169773-DS96F175ME/883
Manufacturer: Texas Instruments Win Source Part Number: 1169773-DS96F175ME/8 83 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169773-DS96F175ME/883
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS96F175ME/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS96F175ME/883
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS96F175ME/883
IC RECEIVER 0/4 20LCCC

IC RECEIVER 0/4 20LCCC

Supplier's Site
Drivers, Receivers, Transceivers - DS96F175ME/883 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS96F175ME/883
Drivers, Receivers, Transceivers DS96F175ME/883
DS96F175MQML EIA-485/EIA-422 QUA

DS96F175MQML EIA-485/EIA-422 QUA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS96F175ME/883 710-DS96F175ME/883 1169773-DS96F175ME/883 DS96F175ME/883 DS96F175ME/883
Product Name DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS96F175ME/883 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface Receiver
Supply Voltage 5V Other Other; 4.5V ~ 5.5V
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C89ATN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
3 suppliers
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers