Texas Instruments AM26C32 Quadruple Differential Line Receiver AM26C32CN

Description
Quadruple Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26C32 Quadruple Differential Line Receiver - AM26C32CN - Texas Instruments
Dallas, TX, United States
AM26C32 Quadruple Differential Line Receiver
AM26C32CN
AM26C32 Quadruple Differential Line Receiver AM26C32CN
Quadruple Differential Line Receiver 16-PDIP 0 to 70

Quadruple Differential Line Receiver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V Interface Transceiver IC
710-AM26C32CN
Quad 5V Interface Transceiver IC 710-AM26C32CN
Quad Diff Line Receiver, 4 Ch, 10Mbps, 5V, 17ns, PDIP Product overview: AM26C32CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32CN can be used for catalog matching and distributor lookup.

Quad Diff Line Receiver, 4 Ch, 10Mbps, 5V, 17ns, PDIP Product overview: AM26C32CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26C32CN
RS-422 Interface IC AM26C32CN
RS-422 Interface IC Quad 3.3V BiCMOS

RS-422 Interface IC Quad 3.3V BiCMOS

Buy Now Datasheet
Rs422/rs423 Line Receiver 5.5V Dip16; Device Type Texas Instruments - 69K7579 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs423 Line Receiver 5.5V Dip16; Device Type Texas Instruments
69K7579
Rs422/rs423 Line Receiver 5.5V Dip16; Device Type Texas Instruments 69K7579
RS422/RS423 LINE RECEIVER 5.5V DIP16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins RoHS Compliant: Yes

RS422/RS423 LINE RECEIVER 5.5V DIP16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Ic, Line Receiver, Quad, 16Dip; Device Type Texas Instruments - 33AH3691 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver, Quad, 16Dip; Device Type Texas Instruments
33AH3691
Ic, Line Receiver, Quad, 16Dip; Device Type Texas Instruments 33AH3691
IC, LINE RECEIVER, QUAD, 16DIP; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

IC, LINE RECEIVER, QUAD, 16DIP; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - AM26C32CN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26C32CN
Drivers, Receivers, Transceivers AM26C32CN
IC RECEIVER 0/4 16DIP

IC RECEIVER 0/4 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26C32CN 710-AM26C32CN AM26C32CN 69K7579 33AH3691 AM26C32CN
Product Name AM26C32 Quadruple Differential Line Receiver Quad 5V Interface Transceiver IC RS-422 Interface IC Rs422/rs423 Line Receiver 5.5V Dip16; Device Type Texas Instruments Ic, Line Receiver, Quad, 16Dip; Device Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - DS8934WMX - Rochester Electronics
Specs
Device Type Transceiver
Package Type PDSO24
View Details
2 suppliers
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS96175 RS-485/RS-422 Quad Differential Line Receivers - DS96175CN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Receiver
Supply Voltage 5V
View Details
3 suppliers
Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers