Texas Instruments DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver DS34LV86TM/NOPB

Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver - DS34LV86TM/NOPB - Texas Instruments
Dallas, TX, United States
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver
DS34LV86TM/NOPB
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver DS34LV86TM/NOPB
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3V SOIC Interface Transceiver IC
710-DS34LV86TM/NOPB
Quad 3V SOIC Interface Transceiver IC 710-DS34LV86TM/NOPB
Quad RS-422 Receiver, 3V, 4-Ch, SOIC Product overview: DS34LV86TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV86TM/NOPB can be used for catalog matching and distributor lookup.

Quad RS-422 Receiver, 3V, 4-Ch, SOIC Product overview: DS34LV86TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV86TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TM/NOPB - 014791-DS34LV86TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TM/NOPB
014791-DS34LV86TM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TM/NOPB 014791-DS34LV86TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014791-DS34LV86TM/NO PB Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 014791-DS34LV86TM/NOPB
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 35mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet
Ic, Line Receiver, 3.3V, Smd; Device Type Texas Instruments - 26AJ5757 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver, 3.3V, Smd; Device Type Texas Instruments
26AJ5757
Ic, Line Receiver, 3.3V, Smd; Device Type Texas Instruments 26AJ5757
IC, LINE RECEIVER, 3.3V, SMD; Device Type:Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

IC, LINE RECEIVER, 3.3V, SMD; Device Type:Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS34LV86TM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS34LV86TM/NOPB
Drivers, Receivers, Transceivers DS34LV86TM/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS34LV86TM/NOPB 710-DS34LV86TM/NOPB 014791-DS34LV86TM/NOPB 26AJ5757 DS34LV86TM/NOPB
Product Name DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver Quad 3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TM/NOPB Ic, Line Receiver, 3.3V, Smd; Device Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CDWRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers