Texas Instruments DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers DS96F172MJ/883

Description
EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125
Request a Quote
Description
EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS96F172MJ/883 is a quad differential line driver compliant with EIA-485 and EIA-422 standards, packaged in a 16-lead ceramic DIP (CDIP) with a 16-pin configuration. It operates from a single +5.0V supply, supports data rates up to 15 Mbps, and features TRI-STATE outputs with a common-mode output voltage range of −7.0V to +12V. The device includes thermal shutdown protection and functions within an operating temperature range of −55°C to +125°C. It is pin-compatible with the SN75172 and AM26LS31. The part is qualified to a military temperature range and uses a lead finish of SNPB.

Datasheet Summary
Powered by GS/AI

The DS96F172MJ/883 is a quad differential line driver compliant with EIA-485 and EIA-422 standards, packaged in a 16-lead ceramic DIP (CDIP) with a 16-pin configuration. It operates from a single +5.0V supply, supports data rates up to 15 Mbps, and features TRI-STATE outputs with a common-mode output voltage range of −7.0V to +12V. The device includes thermal shutdown protection and functions within an operating temperature range of −55°C to +125°C. It is pin-compatible with the SN75172 and AM26LS31. The part is qualified to a military temperature range and uses a lead finish of SNPB.

Suppliers

Company
Product
Description
Supplier Links
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F172MJ/883 - Texas Instruments
Dallas, TX, United States
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
DS96F172MJ/883
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers DS96F172MJ/883
EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125

EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-DS96F172MJ/883
Quad Interface Transceiver IC 710-DS96F172MJ/883
EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125 Product overview: DS96F172MJ/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F172MJ/883 can be used for catalog matching and distributor lookup.

EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125 Product overview: DS96F172MJ/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F172MJ/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS96F172MJ/883
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS96F172MJ/883
IC DRIVER 4/0 16CDIP

IC DRIVER 4/0 16CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS96F172MJ/883 710-DS96F172MJ/883 DS96F172MJ/883
Product Name DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers Transceiver Receiver; Sensor Interface
Supply Voltage 5V Other
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

GD65232 Multiple RS-232 Drivers and Receivers - GD65232PWR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details