Texas Instruments DS3487 Quad TRI-STATE Line Driver DS3487MX/NOPB

Description
Quad TRI-STATE Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad TRI-STATE Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS3487 Quad TRI-STATE Line Driver - DS3487MX/NOPB - Texas Instruments
Dallas, TX, United States
DS3487 Quad TRI-STATE Line Driver
DS3487MX/NOPB
DS3487 Quad TRI-STATE Line Driver DS3487MX/NOPB
Quad TRI-STATE Line Driver 16-SOIC 0 to 70

Quad TRI-STATE Line Driver 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS3487MX/NOPB - 103853-DS3487MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS3487MX/NOPB
103853-DS3487MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS3487MX/NOPB 103853-DS3487MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 103853-DS3487MX/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 103853-DS3487MX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-DS3487MX/NOPB
Quad SOIC Interface Transceiver IC 710-DS3487MX/NOPB
Quad TRI-STATE Line Driver 16-SOIC 0 to 70 Product overview: DS3487MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3487MX/NOPB can be used for catalog matching and distributor lookup.

Quad TRI-STATE Line Driver 16-SOIC 0 to 70 Product overview: DS3487MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3487MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS3487MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS3487MX/NOPB
Drivers, Receivers, Transceivers DS3487MX/NOPB
LINE DRIVER, 4 FUNC, 4 DRIVER, B

LINE DRIVER, 4 FUNC, 4 DRIVER, B

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS3487MX/NOPB 103853-DS3487MX/NOPB 710-DS3487MX/NOPB DS3487MX/NOPB
Product Name DS3487 Quad TRI-STATE Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS3487MX/NOPB Quad SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32 Quadruple Differential Line Receiver - AM26C32CNSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
DS26LS31MQML Quad High Speed Differential Line Driver - DS26LS31MJ/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details