Texas Instruments AM26LS33AM Quadruple Differential Line Receiver AM26LS33AMWB

Description
Quadruple Differential Line Receiver 16-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMWB - Texas Instruments
Dallas, TX, United States
AM26LS33AM Quadruple Differential Line Receiver
AM26LS33AMWB
AM26LS33AM Quadruple Differential Line Receiver AM26LS33AMWB
Quadruple Differential Line Receiver 16-CFP -55 to 125

Quadruple Differential Line Receiver 16-CFP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26LS33AMWB
Interface Transceiver IC 710-AM26LS33AMWB
Quadruple Differential Line Receiver 16-CFP -55 to 125 Product overview: AM26LS33AMWB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS33AMWB can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-CFP -55 to 125 Product overview: AM26LS33AMWB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS33AMWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1203913-AM26LS33AMWB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1203913-AM26LS33AMWB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1203913-AM26LS33AMWB
Win Source Part Number: 1203913-AM26LS33AMWB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISAM26LS33AMWB,2 156-AM26LS33AMWB

Win Source Part Number: 1203913-AM26LS33AMWB
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISAM26LS33AMWB,2156-AM26LS33AMWB

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AM26LS33AMWB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AM26LS33AMWB
IC RECEIVER HALF 0/4 16CFP

IC RECEIVER HALF 0/4 16CFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS33AMWB 710-AM26LS33AMWB 1203913-AM26LS33AMWB AM26LS33AMWB
Product Name AM26LS33AM Quadruple Differential Line Receiver Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
# of Tx 0 #
# of Rx 4 #
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
Interface Transceiver IC - 710-DS14C89ATN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details