Texas Instruments GD75232 Multiple RS-232 Drivers And Receivers GD75232PWRG4

Description
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWRG4 - Texas Instruments
Dallas, TX, United States
GD75232 Multiple RS-232 Drivers And Receivers
GD75232PWRG4
GD75232 Multiple RS-232 Drivers And Receivers GD75232PWRG4
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70

Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-GD75232PWRG4
TSSOP Interface Transceiver IC 710-GD75232PWRG4
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70 Product overview: GD75232PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232PWRG4 can be used for catalog matching and distributor lookup.

Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70 Product overview: GD75232PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWRG4 - 204427-GD75232PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWRG4
204427-GD75232PWRG4
Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWRG4 204427-GD75232PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 204427-GD75232PWRG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 5V, ±7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 204427-GD75232PWRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 5V, ±7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
GD75232PWRG4
RS-232 Interface IC GD75232PWRG4
RS-232 Interface IC Multiple RS-232 Driver and Receiver

RS-232 Interface IC Multiple RS-232 Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number GD75232PWRG4 710-GD75232PWRG4 204427-GD75232PWRG4 GD75232PWRG4
Product Name GD75232 Multiple RS-232 Drivers And Receivers TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWRG4 RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

DS34C86T Quad CMOS Differential Line Receiver - DS34C86TMX - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
DS14C89A Quad CMOS Receiver - DS14C89AM/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 4 #
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details