Texas Instruments DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers DS96F175MJ-QMLV

Description
EIA-485/EIA-422 Quad Differential Receivers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
EIA-485/EIA-422 Quad Differential Receivers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - DS96F175MJ-QMLV - Texas Instruments
Dallas, TX, United States
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers
DS96F175MJ-QMLV
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers DS96F175MJ-QMLV
EIA-485/EIA-422 Quad Differential Receivers 16-CDIP -55 to 125

EIA-485/EIA-422 Quad Differential Receivers 16-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-DS96F175MJ-QMLV
Quad Interface Transceiver IC 710-DS96F175MJ-QMLV
IC QUAD LINE RECEIVER, CDIP16, CERDIP-16, Line Driver or Receiver Product overview: DS96F175MJ-QMLV from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F175MJ-QMLV can be used for catalog matching and distributor lookup.

IC QUAD LINE RECEIVER, CDIP16, CERDIP-16, Line Driver or Receiver Product overview: DS96F175MJ-QMLV from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F175MJ-QMLV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS96F175MJ-QMLV - 1169775-DS96F175MJ-QMLV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS96F175MJ-QMLV
1169775-DS96F175MJ-QMLV
Interface - Interface - Drivers, Receivers, Transceivers - DS96F175MJ-QMLV 1169775-DS96F175MJ-QMLV
Manufacturer: Texas Instruments Win Source Part Number: 1169775-DS96F175MJ-Q MLV Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169775-DS96F175MJ-QMLV
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS96F175MJ-QMLV
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS96F175MJ-QMLV
IC RECEIVER 0/4 16CDIP

IC RECEIVER 0/4 16CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS96F175MJ-QMLV 710-DS96F175MJ-QMLV 1169775-DS96F175MJ-QMLV DS96F175MJ-QMLV
Product Name DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS96F175MJ-QMLV Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage 5V Other
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CN/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN55LBC176 Differential Bus Transceiver - 5962-9318301Q2A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Interface Transceiver IC - 710-DS8923N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
2 suppliers
Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers