The MAX213 is a 5-V multichannel RS-232 line driver/receiver with 15-kV ESD protection, featuring four drivers and five receivers, operating up to 120 kbit/s with a shutdown mode that reduces supply current to 15 μA typical. It meets TIA/EIA-232-F and ITU V.28 standards and uses a charge pump to operate from a single 5-V supply with four external 0.1-μF capacitors. The MAX213CDB variant is packaged in a 28-pin SSOP (DB) with an operating temperature range of 0°C to 70°C.
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SSOP 0 to 70
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SSOP 0 to 70 Product overview: MAX213CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX213CDB can be used for catalog matching and distributor lookup.
RS-232 Interface IC 5V MultiCh Line Driver/Receiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX213CDB | MAX213CDB | 710-MAX213CDB | MAX213CDB |
| Product Name | MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection | SSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 5 # |