The AM26LS32AIDR is a quadruple differential line receiver in a 16-pin SOIC package measuring 9.9 mm × 6 mm, designed for balanced and unbalanced digital data transmission. It operates from a single 5-V supply with a common-mode range of ±7 V and ±200-mV sensitivity, featuring 3-state outputs, input hysteresis of 50 mV typical, and a minimum input impedance of 12 kΩ. The device is characterized for operation from -40°C to 85°C and meets or exceeds ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10 and V.11 standards.
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: AM26LS32AIDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AIDR can be used for catalog matching and distributor lookup.
RS-422 Interface IC Quad Diff Line
IC RECEIVER 0/4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS32AIDR | 710-AM26LS32AIDR | AM26LS32AIDR | AM26LS32AIDR |
| Product Name | AM26LS32A Quadruple Differential Line Receiver | SOIC Interface Transceiver IC | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | |||
| # of Rx | 4 # | |||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |