Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85
200Kbps Isolated RS-485/RS-422 Transceiver, 2.5kVrms, 16-SOIC Product overview: ISO3080DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3080DWR can be used for catalog matching and distributor lookup.
IC TXRX/ISO FULL 2/2 16SOIC
200Kbps 2/2 SOIC-16-300mil RS-485/RS-422 ICs ROHS
ISO RS485/422 0.2MBPS 2.5KVRMS
Digital Isolators Iso 5V Full & Half- Duplex RS-485 Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO3080DWR | 710-ISO3080DWR | ISO3080DWR | ISO3080DWR | ISO3080DWR | ISO3080DWR |
| Product Name | ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers | Isolated SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Drivers, Receivers, Transceivers | Digital Isolators |
| Technology | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | Terminators; UART | Transceiver; Transceiver, Isolated | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other | Other; 3.15V~5.5V | Other; 3.15V ~ 5.5V, 4.5V ~ 5.5V |