ISO15DWR is an isolated half-duplex RS-485 transceiver for 3.3-V logic interfaces, packaged in a 16-pin SOIC measuring 10.30 mm × 7.50 mm. It supports signaling rates up to 1 Mbps, has a 50 kV/μs typical transient immunity, and provides 2500 V RMS isolation per UL 1577 and CSA 62368-1, and 4000 V peak isolation per DIN EN IEC 60747-17 (VDE 0884-17). The device operates over a temperature range of -55°C to 125°C and features a 1/8 unit load for up to 256 nodes on a bus. Thermal shutdown and fail-safe receiver protection are included. The part is delivered in a 2000-unit tape and reel package with NIPDAU lead finish and a moisture sensitivity level of 2.
Isolated 3.3-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
1Mbps RS-485/422 Transceiver, Half Duplex, 16-SOIC Product overview: ISO15DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO15DWR can be used for catalog matching and distributor lookup.
Digital Isolators Iso 3.3V Full & Half Duplex RS-485 Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO15DWR | 901-ISO15DWR | ISO15DWR |
| Product Name | ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers | SOIC Interface Transceiver IC | Digital Isolators |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.6V; Other; 3.15 |