The MAX222 is a dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing asynchronous communication controllers with serial-port connectors using a single 5-V supply. It operates at data rates up to 200 kbit/s and includes a charge pump requiring four external 0.1 µF capacitors. The device supports shutdown mode with a typical supply current of 2 µA. It meets TIA/EIA-232-F and ITU v.28 standards and exceeds 100 mA latch-up current per JESD 78, Class II. The MAX222CDW variant is in a 18-pin SOIC (DW) package and operates from 0°C to 70°C.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO18
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70 Product overview: MAX222CDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222CDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1212662-MAX222CDW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 200kbps
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: MAX222
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
RS-232 Interface IC 5V Dual Line Driver/Receiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX222CDW | MAX222CDW | 710-MAX222CDW | 1212662-MAX222CDW | MAX222CDW |
| Product Name | MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Dual -15 kV SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX222CDW | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |