Texas Instruments DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver DS26LV32ATM

Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver - DS26LV32ATM - Texas Instruments
Dallas, TX, United States
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver
DS26LV32ATM
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver DS26LV32ATM
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3V SOIC Interface Transceiver IC
710-DS26LV32ATM
Quad 3V SOIC Interface Transceiver IC 710-DS26LV32ATM
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85 Product overview: DS26LV32ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV32ATM can be used for catalog matching and distributor lookup.

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85 Product overview: DS26LV32ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV32ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATM - 083229-DS26LV32ATM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATM
083229-DS26LV32ATM
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATM 083229-DS26LV32ATM
Manufacturer: Texas Instruments Win Source Part Number: 083229-DS26LV32ATM Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 083229-DS26LV32ATM
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 35mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Defence, Military & Aerospace

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS26LV32ATM - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26LV32ATM
Drivers, Receivers, Transceivers DS26LV32ATM
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LV32ATM 710-DS26LV32ATM 083229-DS26LV32ATM DS26LV32ATM
Product Name DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver Quad 3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATM Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213IDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
6 suppliers