18-bit registered transceiver with bus hold, 24 mA balanced output drivers, and reduced switching noise, available in a 56-lead TSSOP package measuring 240 mil in width, operating over the industrial temperature range of -40°C to +85°C with a supply voltage of 5V ± 10%. This device retains input states during high-impedance conditions, eliminating the need for external pull-up or pull-down resistors.
18-Bit Universal Bus Transceivers with 3-State Outputs 56-SSOP -40 to 85
Universal Bus Transceiver 18-Bit 56-SSOP
18-Bit 3-State Bus Transceiver, Bidirectional, 5.5V, SSOP Product overview: 74FCT162501CTPVCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-74FCT162501CTPVC
CY74FCT162501T 18-Bit Universal Bus Transceivers with 3-State Outputs
Universal Bus Transceiver 18-Bit 56-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74FCT162501CTPVCT | 296-12620-2-ND | 725-74FCT162501CTPVCT | 74FCT162501CTPVCT | 74FCT162501CTPVCT |
| Product Name | CY74FCT162501T 18-Bit Universal Bus Transceivers with 3-State Outputs | Universal Bus Functions | 5.5V SSOP Interface Transceiver IC | Universal Bus Functions | |
| Technology | FCT | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |