Texas Instruments MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX202ID

Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202ID - Texas Instruments
Dallas, TX, United States
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection
MAX202ID
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX202ID
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85

5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-MAX202ID
5V SOIC Interface Transceiver IC 710-MAX202ID
5V RS-232 Bus Transceiver, 2 Tx/2 Rx, 120Kbps, SOIC-16 Product overview: MAX202ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202ID can be used for catalog matching and distributor lookup.

5V RS-232 Bus Transceiver, 2 Tx/2 Rx, 120Kbps, SOIC-16 Product overview: MAX202ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Driv/rcvr, Rs232, 120Kbps, Soic-16; Device Type Texas Instruments - 29AH6457 - Newark, An Avnet Company
Chicago, IL, United States
Line Driv/rcvr, Rs232, 120Kbps, Soic-16; Device Type Texas Instruments
29AH6457
Line Driv/rcvr, Rs232, 120Kbps, Soic-16; Device Type Texas Instruments 29AH6457
LINE DRIV/RCVR, RS232, 120KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

LINE DRIV/RCVR, RS232, 120KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - MAX202ID - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX202ID
Drivers, Receivers, Transceivers MAX202ID
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX202ID
RS-232 Interface IC MAX202ID
RS-232 Interface IC 5V Dual Line Driver/Receiver

RS-232 Interface IC 5V Dual Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX202ID 710-MAX202ID 29AH6457 MAX202ID MAX202ID
Product Name MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 5V SOIC Interface Transceiver IC Line Driv/rcvr, Rs232, 120Kbps, Soic-16; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 120 kbps 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS34LV87T Enhanced CMOS Quad Differential Line Driver - DS34LV87TMX/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541M96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details