Differential CMOS Line Driver and Receiver Pair 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 080760-DS89C21TM/NOP
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Differential CMOS Line Driver and Receiver Pair 8-SOIC -40 to 85 Product overview: DS89C21TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C21TM/NOPB can be used for catalog matching and distributor lookup.
Diff Line Driver + Receiver DS89C21TM
Diff Line Driver + Receiver DS89C21TM
Diff Line Driver + Receiver DS89C21TM
IC, TRANCEIVER, 5V, SMD; Device Type:Line; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 8SOIC
RS-422 Interface IC DIFF CMOS LINE DRVR AND RECEIVER PAIR
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS89C21TM/NOPB | 080760-DS89C21TM/NOPB | 710-DS89C21TM/NOPB | 1218325 | 460689P | 28AH2523 | DS89C21TM/NOPB | DS89C21TM/NOPB |
| Product Name | DS89C21 Differential CMOS Line Driver and Receiver Pair | Interface - Interface - Drivers, Receivers, Transceivers - DS89C21TM/NOPB | SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Ic, Tranceiver, 5V, Smd; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-422 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | 1 # | ||||||
| # of Rx | 1 # | |||||||
| Data Rate | 10000 kbps | 20000 kbps | 20000 kbps | 20000 kbps | 10000 to ? kbps |