Texas Instruments DS9638 RS-422 Dual High Speed Differential Line Driver DS9638CM/NOPB

Description
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CM/NOPB - Texas Instruments
Dallas, TX, United States
DS9638 RS-422 Dual High Speed Differential Line Driver
DS9638CM/NOPB
DS9638 RS-422 Dual High Speed Differential Line Driver DS9638CM/NOPB
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70

RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS9638CM/NOPB - 107377-DS9638CM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS9638CM/NOPB
107377-DS9638CM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS9638CM/NOPB 107377-DS9638CM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107377-DS9638CM/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Texas Instruments
Win Source Part Number: 107377-DS9638CM/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS9638CM/NOPB
Dual SOIC Interface Transceiver IC 710-DS9638CM/NOPB
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70 Product overview: DS9638CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9638CM/NOPB can be used for catalog matching and distributor lookup.

RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70 Product overview: DS9638CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9638CM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS9638CM/NOPB 107377-DS9638CM/NOPB 710-DS9638CM/NOPB
Product Name DS9638 RS-422 Dual High Speed Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS9638CM/NOPB Dual SOIC Interface Transceiver IC
Technology RS422
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540EE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
ISO3086 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3086DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
5 suppliers