The DS26C31TMX is a CMOS quad differential line driver designed for digital data transmission over balanced lines, compliant with EIA standard RS-422. It operates from a single 5-V supply and features tri-state outputs for bus connection. The device accepts TTL or CMOS input levels and translates them to RS-422 output levels, with typical propagation delay of 6 ns and output skew of 0.5 ns. It is housed in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm with an operating temperature range of -40°C to 85°C.
CMOS Quad TRI-STATE Differential Line Drivers 16-SOIC -40 to 85
CMOS Quad TRI-STATE Differential Line Drivers 16-SOIC -40 to 85 Product overview: DS26C31TMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C31TMX can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS26C31TMX | 710-DS26C31TMX | DS26C31TMX |
| Product Name | DS26C31T CMOS Quad TRI-STATE Differential Line Drivers | Quad SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Driver |
| # of Tx | 4 # | ||
| # of Rx | 0 # | ||
| Data Rate | 30000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |