Texas Instruments DS75176BT Multipoint RS-485/RS-422 Transceivers DS75176BTMX

Description
Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTMX - Texas Instruments
Dallas, TX, United States
DS75176BT Multipoint RS-485/RS-422 Transceivers
DS75176BTMX
DS75176BT Multipoint RS-485/RS-422 Transceivers DS75176BTMX
Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85

Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS75176BTMX
SOIC Interface Transceiver IC 710-DS75176BTMX
Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85 Product overview: DS75176BTMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75176BTMX can be used for catalog matching and distributor lookup.

Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85 Product overview: DS75176BTMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75176BTMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS75176BTMX - 091531-DS75176BTMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS75176BTMX
091531-DS75176BTMX
Interface - Interface - Drivers, Receivers, Transceivers - DS75176BTMX 091531-DS75176BTMX
Manufacturer: Texas Instruments Win Source Part Number: 091531-DS75176BTMX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Family Name: DS75176BT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX13431EETB+; MAX13431EEUB+T; MAX13431EETB+T; MAX13431EEUB+; Introduction Date: July 01, 1998 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 091531-DS75176BTMX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Family Name: DS75176BT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX13431EETB+; MAX13431EEUB+T; MAX13431EETB+T; MAX13431EEUB+;
Introduction Date: July 01, 1998
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS75176BTMX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS75176BTMX
Drivers, Receivers, Transceivers DS75176BTMX
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS75176BTMX 710-DS75176BTMX 091531-DS75176BTMX DS75176BTMX
Product Name DS75176BT Multipoint RS-485/RS-422 Transceivers SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS75176BTMX Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS89C21 Differential CMOS Line Driver and Receiver Pair - DS89C21TMX - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
# of Tx 1 #
# of Rx 1 #
View Details
3 suppliers