Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT CD74HC4052MT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771386-CD74HC4052MT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 12pF Family Name: CD74HC4052 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): M74HC4052M1; M74HC4052M1R; HD74HC4052RPEL; M74HC4052RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771386-CD74HC4052MT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 12pF Family Name: CD74HC4052 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): M74HC4052M1; M74HC4052M1R; HD74HC4052RPEL; M74HC4052RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT - 771386-CD74HC4052MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT
771386-CD74HC4052MT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT 771386-CD74HC4052MT
Manufacturer: Texas Instruments Win Source Part Number: 771386-CD74HC4052MT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 12pF Family Name: CD74HC4052 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): M74HC4052M1; M74HC4052M1R; HD74HC4052RPEL; M74HC4052RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771386-CD74HC4052MT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SP4T
-3db Bandwidth: 185MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 12pF
Family Name: CD74HC4052
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 130 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Current - Leakage (IS(off)) (Maximum): 200nA
Alternative Parts (Cross-Reference): M74HC4052M1; M74HC4052M1R; HD74HC4052RPEL; M74HC4052RM13TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4052MT
Analog Switches, Multiplexers, Demultiplexers CD74HC4052MT
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4052MT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4052MT
IC SWITCH SP4T X 2 130OHM 16SOIC

IC SWITCH SP4T X 2 130OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 771386-CD74HC4052MT CD74HC4052MT CD74HC4052MT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V Other; 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers