Texas Instruments DS8921 Differential Line Drivers and Receiver Pair DS8921ATM

Description
Differential Line Drivers and Receiver Pair 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Differential Line Drivers and Receiver Pair 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS8921 Differential Line Drivers and Receiver Pair - DS8921ATM - Texas Instruments
Dallas, TX, United States
DS8921 Differential Line Drivers and Receiver Pair
DS8921ATM
DS8921 Differential Line Drivers and Receiver Pair DS8921ATM
Differential Line Drivers and Receiver Pair 8-SOIC -40 to 85

Differential Line Drivers and Receiver Pair 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS8921ATM - 080757-DS8921ATM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8921ATM
080757-DS8921ATM
Interface - Interface - Drivers, Receivers, Transceivers - DS8921ATM 080757-DS8921ATM
Manufacturer: Texas Instruments Win Source Part Number: 080757-DS8921ATM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080757-DS8921ATM
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS8921ATM
SOIC Interface Transceiver IC 710-DS8921ATM
Differential Line Drivers and Receiver Pair 8-SOIC -40 to 85 Product overview: DS8921ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921ATM can be used for catalog matching and distributor lookup.

Differential Line Drivers and Receiver Pair 8-SOIC -40 to 85 Product overview: DS8921ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS8921ATM - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS8921ATM
Drivers, Receivers, Transceivers DS8921ATM
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS8921ATM 080757-DS8921ATM 710-DS8921ATM DS8921ATM
Product Name DS8921 Differential Line Drivers and Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - DS8921ATM SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC367 Hex Bus Drivers With 3-State Outputs - 8500201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
Interface Transceiver IC - 710-DS9638CJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Package Type Tube
View Details
3 suppliers