Texas Instruments GD65232 Multiple RS-232 Drivers and Receivers GD65232DW

Description
Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GD65232 Multiple RS-232 Drivers and Receivers - GD65232DW - Texas Instruments
Dallas, TX, United States
GD65232 Multiple RS-232 Drivers and Receivers
GD65232DW
GD65232 Multiple RS-232 Drivers and Receivers GD65232DW
Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85

Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - GD65232DW - 1177072-GD65232DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - GD65232DW
1177072-GD65232DW
Interface - Interface - Drivers, Receivers, Transceivers - GD65232DW 1177072-GD65232DW
Manufacturer: Texas Instruments Win Source Part Number: 1177072-GD65232DW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: GD65232 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V, ±7.5V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1177072-GD65232DW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: GD65232
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V, ±7.5V ~ 15V

Buy Now
 - GD65232DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-GD65232DW
SOIC Interface Transceiver IC 710-GD65232DW
Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85 Product overview: GD65232DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD65232DW can be used for catalog matching and distributor lookup.

Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85 Product overview: GD65232DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD65232DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
GD65232DW
RS-232 Interface IC GD65232DW
RS-232 Interface IC Multiple RS-232 Driver and Receiver

RS-232 Interface IC Multiple RS-232 Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number GD65232DW 1177072-GD65232DW GD65232DW 710-GD65232DW GD65232DW
Product Name GD65232 Multiple RS-232 Drivers and Receivers Interface - Interface - Drivers, Receivers, Transceivers - GD65232DW SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details