Texas Instruments SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C SN54S74J

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C - SN54S74J - Texas Instruments
Dallas, TX, United States
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C
SN54S74J
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C SN54S74J
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54S74J
Integrated Circuits (ICs) - Logic - Flip Flops SN54S74J
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site
Flip Flops - SN54S74J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54S74J
Flip Flops SN54S74J
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN54S74J SN54S74J SN54S74J
Product Name SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
fMAX 50 MHz
Operating Current 25 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74F74DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family TTL
View Details
2 suppliers