Texas Instruments SN54S64 4-2-3-2 Input AND-OR-invert Gates SN54S64J

Description
4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S64 4-2-3-2 Input AND-OR-invert Gates - SN54S64J - Texas Instruments
Dallas, TX, United States
SN54S64 4-2-3-2 Input AND-OR-invert Gates
SN54S64J
SN54S64 4-2-3-2 Input AND-OR-invert Gates SN54S64J
4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125

4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SN54S64J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN54S64J can be used for catalog matching and distributor lookup.

4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SN54S64J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN54S64J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN54S64J - 1094744-SN54S64J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54S64J
1094744-SN54S64J
Logic - Logic - Gates and Inverters - SN54S64J 1094744-SN54S64J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094744-SN54S64J Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 1 Number of Pins: 14 Number of Gates: 1 High Level Output Current: -1 mA Number of Outputs: 1 Low Level Output Current: 20 mA Propagation Delay: 5.5 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SN54S51J; SNJ54S51J; SNJ54S64JSN54S64J.; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: AND, OR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094744-SN54S64J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 1
Number of Pins: 14
Number of Gates: 1
High Level Output Current: -1 mA
Number of Outputs: 1
Low Level Output Current: 20 mA
Propagation Delay: 5.5 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54S51J; SNJ54S51J; SNJ54S64JSN54S64J.;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: AND, OR

Buy Now
Gates and Inverters - Multi-Function, Configurable - SN54S64J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN54S64J
Gates and Inverters - Multi-Function, Configurable SN54S64J
AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-CDIP

AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN54S64J
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN54S64J
4-2-3-2 INPUT AND-OR-INVERT GATE

4-2-3-2 INPUT AND-OR-INVERT GATE

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54S64J 770-SN54S64J 1094744-SN54S64J SN54S64J SN54S64J
Product Name SN54S64 4-2-3-2 Input AND-OR-invert Gates Logic IC Logic - Logic - Gates and Inverters - SN54S64J Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR AND; OR GATE NOT AND; OR; AND/OR/INVERT Gate NOT; AND
Logic Family S
Propagation Delay 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; CDIP,CFP,LCCC Other; CDIP DIP; Other; CDIP DIP; Other; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details