CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125
CD4094B CMOS 8-Stage Shift-and-Store Bus Register
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 006205-CD4094BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Counter Shift Registers 8-Bit w/Latch
IC BUS REGISTER 8STAGE 16-TSSOP
IC BUS REGISTER 8STAGE 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC, CD4094, REGISTER, TSSOP16; Logic Family / Base Number:CD4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V;RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4094BPWR | CD4094BPWR | 296-13860-1-ND | 006205-CD4094BPWR | CD4094BPWR | CD4094BPWR | CD4094BPWR | CD4094BPWR | 26AJ5424 |
| Product Name | CD4094B CMOS 8-Stage Shift-and-Store Bus Register | Shift Registers | Logic - Logic - Shift Registers - CD4094BPWR | Counter Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Ic, Cd4094, Register, Tssop16; Logic Family / Base Number Texas Instruments | |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | ||||
| Package Type | Other; PDIP,SO,TSSOP | SOP; SSOP; TSSOP; Other; TSSOP16 | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Logic Family | CMOS; CD4000 | CMOS | |||||||
| Clock Frequency | 8 MHz | ||||||||
| Propagation Delay | 250 ns |