High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-TSSOP -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Counter Shift Registers 4-Bit Bi-Directional
IC SHFT REGSTR UNIV BIDIR16TSSOP
IC SHFT REGSTR UNIV BIDIR16TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC194PWR | 296-12794-6-ND | CD74HC194PWR | CD74HC194PWR | CD74HC194PWR | CD74HC194PWR |
| Product Name | CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register | Shift Registers | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | Universal | ||
| Shift Direction | Bidirectional | Bidirectional | ||||
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | |||
| Package Type | Other; PDIP,SOIC,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Logic Family | CMOS; HC |