Texas Instruments CD4517B CMOS Dual 64-Stage Static Shift Register CD4517BE

Description
CMOS Dual 64-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 64-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Dallas, TX, United States
CD4517B CMOS Dual 64-Stage Static Shift Register
CD4517BE
CD4517B CMOS Dual 64-Stage Static Shift Register CD4517BE
CMOS Dual 64-Stage Static Shift Register 16-PDIP -55 to 125

CMOS Dual 64-Stage Static Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4517BE - 006230-CD4517BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4517BE
006230-CD4517BE
Logic - Logic - Shift Registers - CD4517BE 006230-CD4517BE
Manufacturer: Texas Instruments Win Source Part Number: 006230-CD4517BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 2 Number of Bits per Element: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006230-CD4517BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 2
Number of Bits per Element: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shift Registers - 296-14285-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14285-5-ND
Shift Registers 296-14285-5-ND
Shift Shift Register 2 Element 64 Bit 16-PDIP

Shift Shift Register 2 Element 64 Bit 16-PDIP

Buy Now Datasheet
Logic - Shift Registers - CD4517BE - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4517BE
Logic - Shift Registers CD4517BE
IC SHIFT REG STATIC DUAL 16-DIP

IC SHIFT REG STATIC DUAL 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4517BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4517BE
Integrated Circuits (ICs) - Logic - Shift Registers CD4517BE
IC SHIFT REG STATIC DUAL 16-DIP

IC SHIFT REG STATIC DUAL 16-DIP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD4517BE
Counter Shift Registers CD4517BE
Counter Shift Registers Dual 64stage Static

Counter Shift Registers Dual 64stage Static

Buy Now Datasheet
Shift Registers - CD4517BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4517BE
Shift Registers CD4517BE
Shift Shift Register 2 Element 64 Bit 16-PDIP

Shift Shift Register 2 Element 64 Bit 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4517BE 006230-CD4517BE 296-14285-5-ND CD4517BE CD4517BE CD4517BE CD4517BE
Product Name CD4517B CMOS Dual 64-Stage Static Shift Register Logic - Logic - Shift Registers - CD4517BE Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 3V; 18 3 V ~ 18 V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,TSSOP DIP; PDIP; Other; 16-PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 220 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9338DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74LS195APC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers