Texas Instruments SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs SN54LS136J

Description
Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs - SN54LS136J - Texas Instruments
Dallas, TX, United States
SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs
SN54LS136J
SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs SN54LS136J
Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125

Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar XOR (exclusive OR) gates with open-collector outputs 14-CDIP -55 to 125 Product overview: SN54LS136J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS136J can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar XOR (exclusive OR) gates with open-collector outputs 14-CDIP -55 to 125 Product overview: SN54LS136J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS136J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN54LS136J - 838303-SN54LS136J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54LS136J
838303-SN54LS136J
Logic - Logic - Gates and Inverters - SN54LS136J 838303-SN54LS136J
Manufacturer: Texas Instruments Win Source Part Number: 838303-SN54LS136J Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 838303-SN54LS136J
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54LS136J
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54LS136J
IC GATE XOR 4CH 2-INP 14CDIP

IC GATE XOR 4CH 2-INP 14CDIP

Supplier's Site
Gates and Inverters - SN54LS136J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54LS136J
Gates and Inverters SN54LS136J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54LS136J 705-SN54LS136J 838303-SN54LS136J SN54LS136J SN54LS136J
Product Name SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs Logic IC Logic - Logic - Gates and Inverters - SN54LS136J Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; XOR; XOR GATE NOT XOR
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers