Texas Instruments SN54LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Preset And Clear SN54LS109AJ

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K positive-edge-triggered flip-flops with preset and clear in a 16-pin CDIP package, operating from -55 to 125°C.

Datasheet Summary
Powered by GS/AI

Dual J-K positive-edge-triggered flip-flops with preset and clear in a 16-pin CDIP package, operating from -55 to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Preset And Clear - SN54LS109AJ - Texas Instruments
Dallas, TX, United States
SN54LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Preset And Clear
SN54LS109AJ
SN54LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Preset And Clear SN54LS109AJ
Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Dual J-K Positive-Edge-Triggered Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - SN54LS109AJ - Rochester Electronics
Newburyport, MA, United States
54LS109A Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear

54LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Preset And Clear

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN54LS109AJ
1252453-SN54LS109AJ
Logic - Logic - Flip Flops - SN54LS109AJ 1252453-SN54LS109AJ
Manufacturer: Texas Instruments Win Source Part Number: 1252453-SN54LS109AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252453-SN54LS109AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - SN54LS109AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54LS109AJ
Flip Flops SN54LS109AJ
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54LS109AJ
Integrated Circuits (ICs) - Logic - Flip Flops SN54LS109AJ
DUAL J-K POSITIVE-EDGE-TRIGGE RED

DUAL J-K POSITIVE-EDGE-TRIGGERED

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN54LS109AJ SN54LS109AJ 1252453-SN54LS109AJ SN54LS109AJ SN54LS109AJ
Product Name SN54LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Preset And Clear Logic - Logic - Flip Flops - SN54LS109AJ Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8984901RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 44 ns
View Details
Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details