SN54HC393J is a dual 4-bit binary counter in a 14-pin CDIP package, operating from -55°C to 125°C with a supply voltage range of 2V to 6V, capable of driving up to 10 LSTTL loads, and featuring a maximum quiescent current of 80μA. Each counter has an individual clock and clear input, with propagation delay typically 13ns. The device provides ±4mA output drive at 5V and has a maximum input current of 1μA.
Dual 4-Bit Binary Counters 14-CDIP -55 to 125
DUAL 4-BIT BINARY COUNTERS 14-CD
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SN54HC393J | SN54HC393J |
| Product Name | SN54HC393 Dual 4-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 6 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | HC | |
| Number of Stages (Bits) | 4 bits |