Texas Instruments CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider CD4040BPWR

Description
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BPWR - Texas Instruments
Dallas, TX, United States
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider
CD4040BPWR
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider CD4040BPWR
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125

CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-12761-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12761-2-ND
Counters, Dividers 296-12761-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-12761-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12761-6-ND
Counters, Dividers 296-12761-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-12761-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12761-1-ND
Counters, Dividers 296-12761-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
 - CD4040BPWR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4040BPWR - 135703-CD4040BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4040BPWR
135703-CD4040BPWR
Logic - Logic - Counters, Dividers - CD4040BPWR 135703-CD4040BPWR
Manufacturer: Texas Instruments Win Source Part Number: 135703-CD4040BPWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135703-CD4040BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - CD4040BPWR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4040BPWR
Counters, Dividers CD4040BPWR
IC 12BIT BIN RIP COUNTER 16TSSOP

IC 12BIT BIN RIP COUNTER 16TSSOP

Supplier's Site Datasheet
Logic - Counters, Dividers - CD4040BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4040BPWR
Logic - Counters, Dividers CD4040BPWR
IC 12BIT BIN RIP COUNTER 16TSSOP

IC 12BIT BIN RIP COUNTER 16TSSOP

Supplier's Site Datasheet
IC 12BIT BIN RIP COUNTER 16TSSOP - 815-CD4040BPWR - Utmel Electronic Limited
Hong Kong, China
IC 12BIT BIN RIP COUNTER 16TSSOP
815-CD4040BPWR
IC 12BIT BIN RIP COUNTER 16TSSOP 815-CD4040BPWR
IC 12BIT BIN RIP COUNTER 16TSSOP

IC 12BIT BIN RIP COUNTER 16TSSOP

Supplier's Site
Counters, Dividers - CD4040BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4040BPWR
Counters, Dividers CD4040BPWR
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4040BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4040BPWR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4040BPWR
IC BINARY COUNTER 12BIT 16TSSOP

IC BINARY COUNTER 12BIT 16TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4040BPWR
Logic ICs >> Counters / Dividers CD4040BPWR
Negative Edge 3V~18V 12 1 12MHz TSSOP-16 Counters / Dividers ROHS

Negative Edge 3V~18V 12 1 12MHz TSSOP-16 Counters / Dividers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4040BPWR 296-12761-2-ND CD4040BPWR 135703-CD4040BPWR CD4040BPWR CD4040BPWR 815-CD4040BPWR CD4040BPWR CD4040BPWR CD4040BPWR
Product Name CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider Counters, Dividers Logic - Logic - Counters, Dividers - CD4040BPWR Counters, Dividers Logic - Counters, Dividers IC 12BIT BIN RIP COUNTER 16TSSOP Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic ICs >> Counters / Dividers
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3 V ~ 18 V 5V; 5V 1.8V; 3 V ~ 18 V 3V~18V
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP 16-TSSOP (0.173", 4.40mm Width) SSOP; 16-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP SSOP; TSSOP
Logic Family CD4000 CMOS CMOS; CMOS
Number of Stages (Bits) 12 bits 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74163DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
2 suppliers
CD54HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - 5962-8977101EA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
2 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers