The SN54HC273-DIE is a space-grade, rad-tolerant octal D-type flip-flop die with a direct clear input, designed for applications including buffer/storage registers, shift registers, and pattern generators. It is supplied as a bare die in waffle pack, with a die thickness of 10.5 mils and a backside finish of silicon with backgrind. The die has 20 bond pads with TiW/AlCu2% metallization 1210 nm thick. The device operates over a wide voltage range, has typical propagation delay of 12 ns, and can drive up to 10 LSTTL loads. The package is a bare die with no standard leaded footprint.
Octal D-Type Flip Flops With - Clear, SN54HC273-DIE 0-
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN54HC273VTDG1 |
| Product Name | SN54HC273-DIE Octal D-Type Flip Flops With - Clear, SN54HC273-DIE |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 34 ns |