SN54HC174J is a hex D-type flip-flop with clear in a 16-pin ceramic DIP package, measuring 24.38 mm by 6.92 mm. It operates over a voltage range of 2 V to 6 V, has a maximum quiescent supply current of 80 µA, and provides ±4 mA output drive at 5 V. The device features a maximum input current of 1 µA and a typical propagation delay of 14 ns. It is qualified for operation from -55 °C to 125 °C.
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 330400-SN54HC174J
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN54HC174J | 330400-SN54HC174J | SN54HC174J | SN54HC174J | SN54HC174J |
| Product Name | SN54HC174 Hex D-type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN54HC174J | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | ||||
| Propagation Delay | 34 ns | ||||
| fMAX | 28 MHz | ||||
| Operating Current | 0.0800 mA |