Texas Instruments SN54ALS273 Octal D-type Flip-Flops With Clear SN54ALS273J

Description
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS273 Octal D-type Flip-Flops With Clear - SN54ALS273J - Texas Instruments
Dallas, TX, United States
SN54ALS273 Octal D-type Flip-Flops With Clear
SN54ALS273J
SN54ALS273 Octal D-type Flip-Flops With Clear SN54ALS273J
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125

Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125

Buy Now Datasheet
 - SN54ALS273J - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ALS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, CDIP20

D Flip-Flop, ALS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, CDIP20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN54ALS273J
1252360-SN54ALS273J
Logic - Logic - Flip Flops - SN54ALS273J 1252360-SN54ALS273J
Manufacturer: Texas Instruments Win Source Part Number: 1252360-SN54ALS273J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252360-SN54ALS273J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54ALS273J
Integrated Circuits (ICs) - Logic - Flip Flops SN54ALS273J
OCTAL D-TYPE FLIP-FLOPS WITH CLE

OCTAL D-TYPE FLIP-FLOPS WITH CLE

Supplier's Site
Flip Flops - SN54ALS273J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54ALS273J
Flip Flops SN54ALS273J
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN54ALS273J SN54ALS273J 1252360-SN54ALS273J SN54ALS273J SN54ALS273J
Product Name SN54ALS273 Octal D-type Flip-Flops With Clear Logic - Logic - Flip Flops - SN54ALS273J Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Propagation Delay 15 ns
fMAX 75 MHz
Operating Current 29 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers
SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QEA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers