Synchronous 4-bit up/down binary presettable counters with internal carry look-ahead circuitry, designed for high-speed counting applications. Available in a 16-pin ceramic dual in-line package (CDIP) with dimensions consistent with standard 300-mil DIPs. Characterized for operation over the full military temperature range of -55°C to 125°C. Fully synchronous operation ensures simultaneous output changes, eliminating ripple-clock artifacts. Features include active-low load input, up/down control, and ripple-carry output for n-bit cascading. Clock input triggers on the rising edge. ENP and ENT inputs must be low to enable counting, with direction determined by the U/D input level.
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
SYNCHRONOUS 4-BIT UP/DOWN BINARY
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN54ALS169BJ | SN54ALS169BJ | SN54ALS169BJ |
| Product Name | SN54ALS169B Synchronous 4-Bit Up/Down Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | ||
| Counter Direction | Bidirectional | ||
| Supply Voltage | 5.5 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,LCCC | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | ALS |