Texas Instruments CD4022B CMOS Octal Counter with 8 Decoded Outputs CD4022BE

Description
CMOS Octal Counter with 8 Decoded Outputs 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Octal Counter with 8 Decoded Outputs 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BE - Texas Instruments
Dallas, TX, United States
CD4022B CMOS Octal Counter with 8 Decoded Outputs
CD4022BE
CD4022B CMOS Octal Counter with 8 Decoded Outputs CD4022BE
CMOS Octal Counter with 8 Decoded Outputs 16-PDIP -55 to 125

CMOS Octal Counter with 8 Decoded Outputs 16-PDIP -55 to 125

Buy Now Datasheet
Counter ICs - 2528626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2528626P
Counter ICs 2528626P
Counter Divider, CD4022BE

Counter Divider, CD4022BE

Supplier's Site
Counter ICs - 2528625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2528625
Counter ICs 2528625
Counter Divider, CD4022BE

Counter Divider, CD4022BE

Supplier's Site
Counter ICs - 2528626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2528626
Counter ICs 2528626
Counter Divider, CD4022BE

Counter Divider, CD4022BE

Supplier's Site
Counters, Dividers - 296-2161-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2161-5-ND
Counters, Dividers 296-2161-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4022BE - 012830-CD4022BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4022BE
012830-CD4022BE
Logic - Logic - Counters, Dividers - CD4022BE 012830-CD4022BE
Manufacturer: Texas Instruments Win Source Part Number: 012830-CD4022BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 6MHz Family Name: CD4022 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4022BEY; MC14022BCPG; MC14022BCP; CD4022BCN; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012830-CD4022BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 6MHz
Family Name: CD4022
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4022BEY; MC14022BCPG; MC14022BCP; CD4022BCN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic, Counter/divider Oct, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8514 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Counter/divider Oct, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8514
Logic, Counter/divider Oct, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8514
LOGIC, COUNTER/DIVIDER OCT, 16DIP; Logic Family / Base Number:CD4022; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:4; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

LOGIC, COUNTER/DIVIDER OCT, 16DIP; Logic Family / Base Number:CD4022; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:4; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD4022BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4022BE
Counters, Dividers CD4022BE
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - CD4022BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4022BE
Logic - Counters, Dividers CD4022BE
IC COUNTER/DIVIDER OCT 16-DIP

IC COUNTER/DIVIDER OCT 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4022BE 2528626P 296-2161-5-ND 012830-CD4022BE 36AJ8514 CD4022BE CD4022BE
Product Name CD4022B CMOS Octal Counter with 8 Decoded Outputs Counter ICs Counters, Dividers Logic - Logic - Counters, Dividers - CD4022BE Logic, Counter/divider Oct, 16Dip; Logic Family / Base Number Texas Instruments Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3V; 3V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CD4000
Number of Stages (Bits) 10 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163MT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers
CD4520B-MIL CMOS Dual Binary Up-Counter - 7702301EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161DT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers