16-Bit, 50 to 250 kSPS, Differential Input, MicroPower ADC 10-VSSOP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1251119-SM73201IMMX/
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
16-Bit, 250-kSPS, 1-Ch SAR ADC with fully differential input 10-VSSOP -40 to 85 Product overview: SM73201IMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SM73201IMMX/NOPB
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
IC ADC 16BIT SAR 10VSSOP
IC ADC 16BIT SAR 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | SM73201IMMX/NOPB | SM73201IMMX/NOPB-ND | 1251119-SM73201IMMX/NOPB | 700-SM73201IMMX/NOPB | SM73201IMMX/NOPB | SM73201IMMX/NOPB | SM73201IMMX/NOPB | SM73201IMMX/NOPB |
| Product Name | SM73201 16-Bit, 50 to 250 kSPS, Differential Input, MicroPower ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - SM73201IMMX/NOPB | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | ||||
| Package Type | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | MSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 0.8000 LSB |