Texas Instruments Operational Amplifier IC CLC505AJP

Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CLC505AJP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Operational Amplifier IC - 687-CLC505AJP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-CLC505AJP
Operational Amplifier IC 687-CLC505AJP
IC OPAMP CFA 1 CIRCUIT 8MDIP Product overview: CLC505AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC505AJP can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT 8MDIP Product overview: CLC505AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC505AJP can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJP - 242371-CLC505AJP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJP
242371-CLC505AJP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJP 242371-CLC505AJP
Manufacturer: Texas Instruments Win Source Part Number: 242371-CLC505AJP Family Name: CLC505 Alternative Parts (Cross-Reference): CLC505AJP/NOPB; CLC425AJP; CA3440AE; Introduction Date: June 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 242371-CLC505AJP
Family Name: CLC505
Alternative Parts (Cross-Reference): CLC505AJP/NOPB; CLC425AJP; CA3440AE;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - CLC505AJP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC505AJP
Instrumentation, OP Amps, Buffer Amps CLC505AJP
Current Feedback Amplifier 1 Circuit 8-MDIP

Current Feedback Amplifier 1 Circuit 8-MDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC505AJP 687-CLC505AJP 242371-CLC505AJP CLC505AJP
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJP Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 Tube DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 1700 V/µs 1700 V/µs
Bandwidth 150 MHz 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA114 Precision Instrumentation Amplifier - INA114AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers